Prices starting from US$1,681.15
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Certification | Cannot be Certified |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery |
Tool Type | Heavy Head Hand Tool |
Specification Type | MIL Spec, TE Product Specification (114-) |
Crimp tool STRATO #12 | RS |
Hhht Pidg Peek Strato 12 Assy |Amp Te Connectivity 576783 | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Certi-Crimp Hand Tools | RS Americas |
HAND TOOL, RATCHET, 12AWG TERMINAL | Farnell |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP PIDG/STRATO-THERM Series 12AWG Terminals & Splices |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 576783?
Additional datasheets, footprints and schematics for 576783 are listed on our Part Details page. You can also find images and similar parts to 576783 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 576783 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 576783 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 576783 fall under?
The 576783 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 576783 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 576783 you can contact the distributor directly for product support, shipping queries etc.
Is the 576783 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 576783 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 576783.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 576783 often in real-time on the comparison pages.
What if I can't find stock of 576783?
You can fill out our help required form which you can use to request a quote for 576783 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.