Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1191101-5 |
Prices starting from US$75.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$105.84
|
34
in stock
|
Buy Now | |
TTI Europe
from US$98.60
|
50
in stock
|
Buy Now | |
TE Store
from US$121.96
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$131.76
|
34
in stock
|
Buy Now | |
element14
from US$126.04
|
34
in stock
|
Buy Now | |
Future Electronics
from US$114.19
|
-
|
Buy Now | |
Avnet America
from US$94.88
|
-
|
Buy Now | |
RS Americas
from US$135.66
|
-
|
Buy Now | |
Sager
from US$75.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 8 |
---|---|
Contact Style | Socket |
Military Standard | MIL-DTL-38999 I, III, IV |
Government Qualified | No |
Product Type | Contact |
Wire/Cable Type | Coaxial |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
D-602-0123 Compatible With Wire & Cable Type: Coaxial Contact Type: Socket Contact Size: Size 8 Coaxial Socket Size 8 | Solder Contact | Part Number: 152339-000 | Internal Number: 152339-000 | Alias Number: 1191101-5 | TE Connectivity | TE Store |
Contact, Coax, Socket, Solder Rohs Compliant: No |Raychem Te Connectivity 152339-000 | Newark Electronics |
CONTACT, COAX, SOCKET, SOLDER | element14 |
Coax, Pin Center, Assembly Contact Solder RG-58, 180 Coaxial | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
38999 Contact, D-602-0123 | TE Connectivity 152339-000 | RS Americas |
Circular MIL Spec Contacts SOLDERTACT | Sager |
Where can I find additional details, specifications and documents for a 152339-000?
Additional datasheets, footprints and schematics for 152339-000 are listed on our Part Details page. You can also find images and similar parts to 152339-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152339-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152339-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152339-000 fall under?
The 152339-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 152339-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152339-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 152339-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152339-000 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 152339-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152339-000 often in real-time on the comparison pages.
What if I can't find stock of 152339-000?
You can fill out our help required form which you can use to request a quote for 152339-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.