Status: | Unknown |
---|---|
Series: | ML Series |
RoHS: | Compliant |
Limit Switch Actuator | Side Rotary Roller |
---|---|
Contact Configuration | DPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 3lbf |
Product Range | ML Series |
RoHS Compliant | Yes |
Limit Switch, Dpdt, Rotary, 10A, 480Vac | Newark Electronics |
Limit Switch, Industrial, DPDT, 10A, 480VAC, 230VDC, Roller Lever, Enclosed | Honeywell 151ML1-E1 | RS Americas |
Switch, Limit | Carlton-Bates |
Limit Switches Enclosed SW DT 10A | Sager |
Where can I find additional details, specifications and documents for a 151ML1-E1?
Additional datasheets, footprints and schematics for 151ML1-E1 are listed on our Part Details page. You can also find images and similar parts to 151ML1-E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151ML1-E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151ML1-E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151ML1-E1 fall under?
The 151ML1-E1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 151ML1-E1 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151ML1-E1 you can contact the distributor directly for product support, shipping queries etc.
Is the 151ML1-E1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 151ML1-E1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 151ML1-E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151ML1-E1 often in real-time on the comparison pages.
What if I can't find stock of 151ML1-E1?
You can fill out our help required form which you can use to request a quote for 151ML1-E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.