Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.84
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
2,381
in stock
|
Buy Now | |
Rapid Electronics
from US$4.81
|
2,381
in stock
|
Buy Now | |
Chip One Stop
from US$3.53
|
2,381
in stock
|
Buy Now | |
Distrelec
from US$6.67
|
2,381
in stock
|
Buy Now | |
Farnell
from US$5.22
|
1,910
in stock
|
Buy Now | |
element14
from US$5.14
|
353
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.11
|
17
in stock
|
Buy Now | |
Future Electronics
from US$3.86
|
-
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
RS Americas
from US$6.31
|
-
|
Buy Now | |
Boersig
from US$4.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 5.9g, .198oz |
---|---|
Antenna Style | External |
Antenna Type | Stamped |
Band Type | Dual Band |
Product Length | 1.14in, 29mm |
Product Height | .394in, 10mm |
Product Width | .63in, 16mm |
Cable Length | 360mm, 14.173in |
Impedance | 50Ω |
VSWR (Max) | <3:1 |
Wireless Application | Wi-Fi, WLAN, Bluetooth, ZigBee |
Polarization | Linear |
Region | Global |
Wireless Standard | 802.11 a/b/g/n, Bluetooth & ZigBee |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 2400 – 2483.5MHz, 5150 – 5875MHz |
Gain (Max) | 3dB |
Application by Region | Wi-Fi - Global - 2400 – 2483.5 MHz, Wi-Fi - Global by Channel - 5150 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global by Channel - 5150 – 5875 MHz, Bluetooth - Global - 2400 – 2483.5 MHz |
Antennas 902-928 Mhz Sb Zigbee, 915 Ism, Pcb |Te Connectivity 1513472-5 | Newark Electronics |
Antennas 902-928 MHz SB Zigbee 915 ISM PCB | Rapid Electronics |
TE Connectivity Antennas 902-928 MHz SB Zigbee | Distrelec |
RF ANTENNA, 5.15 TO 5.875GHZ, 3DBI | Farnell |
STAMPED ANTENNA, 5.15GHZ - 5.875GHZ/3DBI | element14 |
Antenna | Transfer Multisort Elektronik |
29 x 12 x 10 mm 3 dBi Gain 2.4 to 5.875 GHz Linear Dual Band Antenna | Future Electronics |
Antenna Bluetooth 802.11a/b/g/n 3dB Gain 2483.5MHz/5875MHz | Avnet America |
MID Antenna Products | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Stamped |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 5.875GHz |
Antenna Mounting | Panel |
Gain | 3dBi |
VSWR | 3 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Antenna Applications | Bluetooth Wi-Fi WLAN Zigbee |
Where can I find additional details, specifications and documents for a 1513472-5?
Additional datasheets, footprints and schematics for 1513472-5 are listed on our Part Details page. You can also find images and similar parts to 1513472-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513472-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513472-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513472-5 fall under?
The 1513472-5 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513472-5 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513472-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513472-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513472-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1513472-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513472-5 often in real-time on the comparison pages.
What if I can't find stock of 1513472-5?
You can fill out our help required form which you can use to request a quote for 1513472-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.