Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
13,994
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
13,994
in stock
|
Buy Now | |
Distrelec
from US$2.70
|
13,994
in stock
|
Buy Now | |
Farnell
from US$2.40
|
11,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
261
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
16
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now | |
element14
from US$2.07
|
-
|
Buy Now | |
Boersig
from US$2.00
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .0564oz, 1.6g |
---|---|
Antenna Style | Embedded |
Band Type | Quad Band |
Antenna Type | PCB |
Product Width | .47in, 11.94mm |
Product Height | 1.57mm, .062in |
Product Length | 37.59mm, 1.48in |
VSWR (Max) | <3:1 |
Impedance | 50Ω |
Wireless Application | CDMA 850, LTE, ZigBee, GSM, GSM 1800, GSM 900, ISM, CDMA 1900 |
Region | EU, US |
Polarization | Linear |
Wireless Standard | US Dual & EU Dual Band |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 868 – 870MHz, 1710 – 1880MHz, 824 – 894MHz, 880 – 960MHz, 1850 – 1990MHz |
Gain (Max) | 1dB |
Application by Region | ZigBee - EU - 868 – 870 MHz, LTE - EU - 1710 – 1880 MHz, GSM - EU - 880 – 960 MHz, GSM - EU - 1710 – 1880 MHz, GSM - Americas - 1850 – 1990 MHz, ISM - EU - 868 – 870 MHz, CDMA - Americas - 1850 – 1990 MHz, GSM - Americas - 824 – 894 MHz, LTE - Americas - 824 – 894 MHz, CDMA - Americas - 824 – 894 MHz, LTE - EU - 880 – 960 MHz |
WORLD GSM PCB ANTENNA BULK PACKAGED | Rapid Electronics |
TE Connectivity WORLD GSM PCB ANTENNA BULK PACKAGED | Distrelec |
RF ANTENNA, 1.71 TO 1.99GHZ, 1DBI | Farnell |
Pcb Antenna, Lin, 1.71-1.99Ghz, 1Dbi | Newark Electronics |
Antenna | Transfer Multisort Elektronik |
TE Connectivity, Antenna, 1513259-1 | RS |
Antenna Quad Band 1dB Gain 960MHz/1990MHz | Avnet America |
Antenna, Embedded, Voice Application, Worl GSM, 880-960 MHz, PCB Surface Mount | TE Connectivity 1513259-1 | RS Americas |
ANTENNA UNIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | PCB |
---|---|
Frequency Min | 824MHz |
Frequency Max | 960MHz |
Antenna Mounting | SMD |
Gain | 1dBi |
VSWR | 3 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | CDMA 1900 CDMA 850 GSM 1800 GSM 900 GSM ISM LTE ZigBee |
Where can I find additional details, specifications and documents for a 1513259-1?
Additional datasheets, footprints and schematics for 1513259-1 are listed on our Part Details page. You can also find images and similar parts to 1513259-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513259-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513259-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513259-1 fall under?
The 1513259-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513259-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513259-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513259-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513259-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1513259-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513259-1 often in real-time on the comparison pages.
What if I can't find stock of 1513259-1?
You can fill out our help required form which you can use to request a quote for 1513259-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.