Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.39
|
No stock
|
Buy Now | |
TE Store
from US$4.04
|
592
in stock
|
Buy Now | |
Newark Electronics
from US$3.08
|
-
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$4.57
|
-
|
Buy Now | |
element14
from US$3.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 2g, .0705oz |
---|---|
Antenna Style | Embedded |
Antenna Type | PCB |
Band Type | Single Band |
Product Length | 38.1mm, 1.5in |
Product Height | 1.57mm, .062in |
Product Width | 15.24mm, .6in |
Impedance | 50Ω |
VSWR (Max) | <2:1 |
Wireless Application | ISM, ZigBee |
Region | EU, US |
Polarization | Linear |
Wireless Standard | 915 ISM & ZigBee US |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 902 – 928MHz |
Gain (Max) | 0dB |
Application by Region | ZigBee - US - 902 – 928 MHz, ISM - US - 902 – 928 MHz |
PCB Antenna Single Band Antenna Type: PCB Band Type: Single Band Primary Application: ISM LoRaWAN Zigbee Wireless Application: Zigbee LoRaWAN ISM Mounting Location: Internal/Embedded PCB Single Band ISM Zigbee | Antenna | Part Number: 1513168-1 | Internal Number: 1513168-1 | TE Connectivity | TE Store |
Single Band Antenna, Lin, 902-928Mhz | Newark Electronics |
0dBi Gain 902 - 928 MHz Omni-Directional Through Hole Single Band Antenna | Future Electronics |
Antenna Single Band 0dB Gain 928MHz 3-Pin | Avnet America |
PCB Antenna Single Band, Antennas | TE Connectivity 1513168-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1513168-1?
Additional datasheets, footprints and schematics for 1513168-1 are listed on our Part Details page. You can also find images and similar parts to 1513168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513168-1 fall under?
The 1513168-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513168-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513168-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1513168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513168-1 often in real-time on the comparison pages.
What if I can't find stock of 1513168-1?
You can fill out our help required form which you can use to request a quote for 1513168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.