Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
1,974
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
1,974
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
1,974
in stock
|
Buy Now | |
Distrelec
from US$2.15
|
370
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
element14
from US$1.75
|
-
|
Buy Now |
Product Weight | .9g, .032oz |
---|---|
Antenna Style | Embedded |
Antenna Type | PCB |
Band Type | Single Band |
Product Width | .26in, 6.6mm |
Product Height | .062in, 1.57mm |
Product Length | 38.1mm, 1.5in |
VSWR (Max) | <2.5:1 |
Impedance | 50Ω |
Wireless Application | ISM, ZigBee |
Region | EU, US |
Polarization | Linear |
Wireless Standard | 915 ISM & ZigBee US |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Frequency Band | 902 – 928MHz |
Gain (Max) | 1dB |
Application by Region | ISM - US - 902 – 928 MHz, ZigBee - US - 902 – 928 MHz |
Antennas Single Band Antenna 902-928 Mhz |Amp Te Connectivity 1513156-1 | Newark Electronics |
Antennas Single Band Antenna 902-928 MHz | Rapid Electronics |
TE Connectivity PCB ANTENNA TAPE & REELED PACKED | Distrelec |
Antenna Single Band 1dB Gain 928MHz | Avnet America |
Where can I find additional details, specifications and documents for a 1513156-1?
Additional datasheets, footprints and schematics for 1513156-1 are listed on our Part Details page. You can also find images and similar parts to 1513156-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513156-1 fall under?
The 1513156-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513156-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513156-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513156-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513156-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1513156-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513156-1 often in real-time on the comparison pages.
What if I can't find stock of 1513156-1?
You can fill out our help required form which you can use to request a quote for 1513156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.