Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.91
|
No stock
|
Buy Now | |
Avnet America
from US$3.27
|
358
in stock
|
Buy Now | |
TE Store
from US$6.06
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$8.38
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$8.78
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$8.44
|
69
in stock
|
Buy Now | |
Distrelec
from US$7.72
|
69
in stock
|
Buy Now | |
Future Electronics
from US$4.27
|
-
|
Buy Now | |
RS Americas
from US$5.98
|
-
|
Buy Now | |
element14
from US$10.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Connector Profile | Low |
Post Size | .025in, .64mm |
Number of Rows | 2 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 60 |
Contact Shape & Form | Square |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 8.813mm |
Connector Height | .347in, 8.813mm |
Connector Length | 83.82mm, 3.3in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Glass Filled Nylon/PBT |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Polarization | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 35 |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Housing Type | Plug |
Header Type | Pin Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Conn Shrouded Header HDR 60 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L LOW PRO HDR 60P VERT BLACK Connector System: Wire-to-Board Number of Positions: 60 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 60 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-5103308-2 | Internal Number: 1-5103308-2 | TE Connectivity | TE Store |
A/L Low Pro Hdr 60P Vert Black Rohs Compliant: Yes |Amp Te Connectivity 1-5103308-2 | Newark Electronics |
TE Connectivity - AMP Cable Conn A/L LOW PRO HDR 60P VERT BLK | Distrelec |
60 Position 2.54 mm Through-Hole Dual Row Male Pin Shrouded Header | Future Electronics |
HEADER, PIN, AMP-LATCH, 60 POS, 2.54 X 2.54, VERTICAL, LOW PROFILE, PCB, BLACK | TE Connectivity 1-5103308-2 | RS Americas |
WIRE-BOARD CONNECTOR, HEADER, 60 POSITIO | element14 |
Where can I find additional details, specifications and documents for a 1-5103308-2?
Additional datasheets, footprints and schematics for 1-5103308-2 are listed on our Part Details page. You can also find images and similar parts to 1-5103308-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5103308-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5103308-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5103308-2 fall under?
The 1-5103308-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5103308-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5103308-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5103308-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5103308-2 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-5103308-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5103308-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5103308-2?
You can fill out our help required form which you can use to request a quote for 1-5103308-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.