Status: | Unknown |
---|---|
Series: | 150D Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Product Range | 150D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
ESR | - |
TANTALUM CAPACITOR, 4.7UF, 35V, AXIAL 10% | element14 |
Tantalum Capacitor, 4.7Uf, 35V, Axial 10% | Newark Electronics |
Where can I find additional details, specifications and documents for a 150D475X9035B2?
Additional datasheets, footprints and schematics for 150D475X9035B2 are listed on our Part Details page. You can also find images and similar parts to 150D475X9035B2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150D475X9035B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150D475X9035B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150D475X9035B2 fall under?
The 150D475X9035B2 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150D475X9035B2 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150D475X9035B2 you can contact the distributor directly for product support, shipping queries etc.
Is the 150D475X9035B2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150D475X9035B2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 150D475X9035B2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150D475X9035B2 often in real-time on the comparison pages.
What if I can't find stock of 150D475X9035B2?
You can fill out our help required form which you can use to request a quote for 150D475X9035B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.