Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
TE Store
from US$0.34
|
8,496
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,978
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
640
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
149
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
138
in stock
|
Buy Now | |
element14
from US$0.20
|
25
in stock
|
Buy Now | |
Farnell
from US$0.22
|
25
in stock
|
Buy Now | |
Avnet America
-
|
1,978
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | PVC |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Transmits (Typical) | Signal (Data) |
Product Length | 2.32in |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Comment | 50 Posn Conn |
実装方法 | Box & Carton |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
Flat Flexible Cable Assessory Type | Pull Loop |
Product Type | Accessory |
PULL LOOP, CUT LENGTH 2.32 IN Strain Relief Accessory Type: Pull Loop Primary Product Material: PVC Primary Product Color: Natural Packaging Method: Box & Carton Packaging Quantity: 250 Pull Loop PVC Natural Box & Carton | Ribbon Cable Connector: Pull Loop | Part Number: 1-5088450-0 | Internal Number: 1-5088450-0 | TE Connectivity | TE Store |
Pull Tab, 50 Position Receptacle | Newark Electronics |
PULL LOOP CUT LENGTH 2.32 IN | Heilind Electronics |
Headers&Wire Housings PULL LOOP | Rapid Electronics |
PULL TAB, 50 POSITION RECEPTACLE | element14 |
Connector Accessories 50 POS Pull Tab Polyvinyl Chloride Natural | Avnet America |
Amplatch pull loop 2.32in | RS |
AMP-LATCH Series Pull Loop For Use With Ribbon Cable Interconnects | TE Connectivity 1-5088450-0 | RS Americas |
TE Connectivity - AMP Conn Accs PULL LOOP CUT LENGTH 2.32 IN | Distrelec |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Accessory Type | Pull Tab |
---|---|
For Use With | 50 Position Receptacles Without Strain Relief |
Product Range | AMP-LATCH Series |
Where can I find additional details, specifications and documents for a 1-5088450-0?
Additional datasheets, footprints and schematics for 1-5088450-0 are listed on our Part Details page. You can also find images and similar parts to 1-5088450-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5088450-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5088450-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5088450-0 fall under?
The 1-5088450-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-5088450-0 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5088450-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5088450-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5088450-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 1-5088450-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5088450-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5088450-0?
You can fill out our help required form which you can use to request a quote for 1-5088450-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.