Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.31
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
36,000
in stock
|
Buy Now | |
Farnell
from US$0.43
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
TE Store
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Insulation Diameter (Max) | .06in |
Wire Size | 28 – 24AWG, .08 – .2mm² |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Grade | Standard |
Connector System | Cable-to-Cable |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts CONT SOCKET PLATED Reel of 10000 | Rapid Electronics |
D SUB CONTACTS | Farnell |
TE Connectivity CONT,SOCKET,PLATED,20DF,STRIP,%2324-28 | Distrelec |
Cont,socket,plated,20Df,strip,#24-28 |Amp Te Connectivity 1-5066683-0 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Cont, Socket, Plated,20Df, Strip,#24-28 | TE Connectivity 1-5066683-0 | RS Americas |
Special Order: CONT,SOCKET,PLATED,20DF,STRIP,#24-28 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1-5066683-0 | Internal Number: 1-5066683-0 | 28 – 24 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-5066683-0?
Additional datasheets, footprints and schematics for 1-5066683-0 are listed on our Part Details page. You can also find images and similar parts to 1-5066683-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5066683-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5066683-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5066683-0 fall under?
The 1-5066683-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-5066683-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5066683-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5066683-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5066683-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 1-5066683-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5066683-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5066683-0?
You can fill out our help required form which you can use to request a quote for 1-5066683-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.