Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.17
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
29,272
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
8,781
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
2,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.89
|
52
in stock
|
Buy Now | |
Relay Specialties
-
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$28.80
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Output Voltage Max | 150VAC |
---|---|
Output Current Max | 4A |
No. of Phases | Single Phase |
Frequency Max | 47Hz |
Frequency Min | 65Hz |
Height | 133.35mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Switch Hardware | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1504?
Additional datasheets, footprints and schematics for 1504 are listed on our Part Details page. You can also find images and similar parts to 1504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1504 fall under?
The 1504 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 1504 when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1504 you can contact the distributor directly for product support, shipping queries etc.
Is the 1504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1504 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1504 often in real-time on the comparison pages.
What if I can't find stock of 1504?
You can fill out our help required form which you can use to request a quote for 1504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.