Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now | |
RS Americas
from US$0.37
|
4,835
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$147.49
|
1
in stock
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Carlton-Bates
from US$25.09
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.062" |
I.D. Supplied - Metric | 1.6mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.031" |
I.D. Recovered Max - Metric | 0.8mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Turret |
---|---|
Board Material | Phenolic |
Hole Diameter | - |
External Height | 50.8mm |
External Width | 63.5mm |
Board Thickness | 2.4mm |
SVHC | No SVHC (15-Jan-2018) |
Terminal Dual Turret Solder .360 Length .125 Panel Brass/Tin | Keystone Electronics 1503-4 | RS Americas |
| Heilind Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB .172 Dbl Turret | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Z 523A-- 0-15 Dca 3.5 Des |Simpson 15034 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 15034?
Additional datasheets, footprints and schematics for 15034 are listed on our Part Details page. You can also find images and similar parts to 15034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15034 fall under?
The 15034 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15034 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15034 you can contact the distributor directly for product support, shipping queries etc.
Is the 15034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15034 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 15034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15034 often in real-time on the comparison pages.
What if I can't find stock of 15034?
You can fill out our help required form which you can use to request a quote for 15034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.