Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
30,044
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
4,989
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
2,452
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,164
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
350
in stock
|
Buy Now | |
element14
from US$0.15
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.48
|
104
in stock
|
Buy Now | |
Conrad
from US$14.94
|
8
in stock
|
Buy Now | |
Carlton-Bates
from US$18.28
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 2.29mm |
Terminal Plating | Tin |
Overall Length | 8.4mm |
Length - Below Flange | 2.8mm |
Board Thickness | 0.062" |
Body Material | Brass |
RoHS Compliant | Yes |
Brass Bright Tin Plate .219 inch High for .109 inch Board Width Turret Terminal | Future Electronics |
STANDARDIZED TERMINAL DOUBLE TURRET FOR .062BD" | Heilind Electronics |
Terminal Double Turret .109" Long Brass Tin Plated | Keystone Electronics 1502-2 | RS Americas |
Terminal, Turret, 0.09In, Through Hole | Newark Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB TURRET TERMINAL | Sager |
TERMINAL, TURRET, 2.29MM, NON-INSUL | Farnell |
Where can I find additional details, specifications and documents for a 1502-2?
Additional datasheets, footprints and schematics for 1502-2 are listed on our Part Details page. You can also find images and similar parts to 1502-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1502-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1502-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1502-2 fall under?
The 1502-2 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Solder / Press Mount Turret Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1502-2 when available in the Solder / Press Mount Turret Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1502-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1502-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1502-2 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1502-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1502-2 often in real-time on the comparison pages.
What if I can't find stock of 1502-2?
You can fill out our help required form which you can use to request a quote for 1502-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.