Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.24
|
16
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
500
in stock
|
Buy Now | |
Distrelec
from US$8.33
|
17
in stock
|
Buy Now | |
Farnell
from US$19.87
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$7.23
|
7
in stock
|
Buy Now | |
element14
from US$7.41
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$9.00
|
-
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATtiny |
Core Architecture | AVR |
Core Sub-Architecture | tinyAVR |
Silicon Core Number | ATtiny85 |
Kit Contents | Dev Board ATtiny85 |
RoHS Compliant | Yes |
Adafruit Trinket Mini | Distrelec |
ADAFRUIT TRINKET - MINI MICRO 3.3V,1500 | RS |
Dev Board, Trinket, Attiny85 Mcu, 3.3V | Newark Electronics |
Adafruit 1500 Trinket 3V3 ATtiny85 Arduino Compatible | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Terminal Clip, Flea, Length .375, Beryllum Copper/Tin | Keystone Electronics 1500 | RS Americas |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB FLEA CLIP | Sager |
Where can I find additional details, specifications and documents for a 1500?
Additional datasheets, footprints and schematics for 1500 are listed on our Part Details page. You can also find images and similar parts to 1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1500 fall under?
The 1500 is listed under Embedded Computers, Education & Maker Boards > AVR > Embedded Development Kits - AVR.
Can I view similar or alternative parts?
You can view similar parts to 1500 when available in the Embedded Development Kits - AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1500 you can contact the distributor directly for product support, shipping queries etc.
Is the 1500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1500 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Farnell and Newark Electronics have stock available or on a lead time for 1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1500 often in real-time on the comparison pages.
What if I can't find stock of 1500?
You can fill out our help required form which you can use to request a quote for 1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.