Status: | Unknown |
---|---|
Series: | 14CE Series |
RoHS: | Unknown |
Prices starting from US$138.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$167.88
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$138.03
|
20
in stock
|
Buy Now | |
RS Americas
from US$193.12
|
9
in stock
|
Buy Now | |
element14
from US$165.14
|
8
in stock
|
Buy Now | |
Farnell
from US$167.88
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$169.00
|
7
in stock
|
Buy Now | |
Distrelec
from US$157.23
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$168.76
|
-
|
Buy Now | |
TTI Europe
from US$151.73
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Limit Switch Actuator | Top Roller Plunger |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 240V |
Operating Force Max | 11.8N |
Product Range | 14CE Series |
Contact Current DC Max | 3A |
Contact Voltage DC Max | 28V |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Roller Plunger |
Contact Current Rating | 5A |
External Depth | 16mm |
External Length / Height | 44.3mm |
External Width | 40mm |
Fixing Centres | 25mm |
IP / NEMA Rating | IP65 |
No. of Electrical Operations | 60000 |
No. of Mechanical Operations | 5000000 |
Operating Position | 28.5 |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Pre-travel | 1.8mm |
Switch Terminals | Quick Connect |
Thermal Current Rating | 5A |
Limitswitch w/inline rollerplunger&cable | RS |
Limit switch | Transfer Multisort Elektronik |
Miniature Enclosed Switch, Top Roller Plung, 1NC/1NO, SPDT, Snap Action, 1 m Cab | Honeywell 14CE2-1 | RS Americas |
LIMIT SWITCH, IN LINE ROLLER | element14 |
Honeywell ENCLOSED BASIC SWITCH | Distrelec |
Limitswitch,top Roller Plunger,240V,5A | Newark Electronics |
LIMIT SWITCHES | TTI Europe |
Limit Switches Enclosed BasicSwitch | Sager |
Where can I find additional details, specifications and documents for a 14CE2-1?
Additional datasheets, footprints and schematics for 14CE2-1 are listed on our Part Details page. You can also find images and similar parts to 14CE2-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14CE2-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14CE2-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14CE2-1 fall under?
The 14CE2-1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 14CE2-1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14CE2-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 14CE2-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14CE2-1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for 14CE2-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14CE2-1 often in real-time on the comparison pages.
What if I can't find stock of 14CE2-1?
You can fill out our help required form which you can use to request a quote for 14CE2-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.