14CE118-1 Switches by Honeywell

LIMIT SWITCH, SPDT, PLUNGER, 5A, 240VAC

Status: Unknown
Series: 14CE100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Limit Switch Actuator Top Roller Plunger
Contact Configuration SPDT
Contact Current AC Max 5A
Contact Voltage AC Max 240V
Operating Force Max 11.8N
Product Range 14CE100 Series
RoHS Compliant No

Alternative Descriptions

Limit Switch, Spdt, Plunger, 5A, 240Vac | Newark Electronics
Limit Switches 1NC 1NO SPDT SNAP ACTION | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14CE118-1?

Additional datasheets, footprints and schematics for 14CE118-1 are listed on our Part Details page. You can also find images and similar parts to 14CE118-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14CE118-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14CE118-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14CE118-1 fall under?

The 14CE118-1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 14CE118-1 when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14CE118-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 14CE118-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14CE118-1 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 14CE118-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14CE118-1 often in real-time on the comparison pages.

What if I can't find stock of 14CE118-1?

You can fill out our help required form which you can use to request a quote for 14CE118-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay