Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.34
|
2,002
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
2,002
in stock
|
Buy Now | |
Rapid Electronics
from US$2.12
|
2,002
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
2,002
in stock
|
Buy Now | |
Farnell
from US$2.86
|
1,620
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$2.19
|
-
|
Buy Now | |
TE Store
from US$2.80
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 0mm, 0in |
Number of Columns | 6 |
Number of Power Positions | 6 |
Board-to-Board Configuration | Vertical |
Number of Positions | 6 |
Number of Rows | 1 |
Number of Signal Positions | 0 |
Contact Current Rating (Max) | 16A |
Contact Base Material | Brass |
Contact Retention | With |
Width | 14.28mm, .562in |
Length | 38mm, 1.496in |
Height | 27.4mm, 1.079in |
Accepts Wire Insulation Diameter Range | .079 – .122in, 2 – 3.1mm |
Wire Size | .503 – 1.419mm², 992.68 – 2802.41CMA, 16 – 20AWG |
Operating Voltage | 48VDC, 300VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed, Polarization, Guide Post |
Connector Mounting Type | Panel |
Circuit Application | Power |
Packaging Method | Box & Carton |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Power To The Board Hdr Hsg 6 Conts Blkhd Conn |Amp Te Connectivity 1489127-4 | Newark Electronics |
Power to the Board HDR HSG 6 CONTS BLKHD CONN | Rapid Electronics |
TE Connectivity HDR HSG 6 CONTS BLKHD CONN Telecom and D | Distrelec |
POWER CONN, HEADER, 6POS, 1ROW, 3MM, TH | Farnell |
Conn Housing PL 6 POS Crimp Panel Mount | Avnet America |
Special Order: HDR HSG 6 CONTS BLKHD CONN Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3 mm Housing Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1489127-4 | Internal Number: 1489127-4 | 3 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Product Range | - |
Connector Mounting | Cable Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 3mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1489127-4?
Additional datasheets, footprints and schematics for 1489127-4 are listed on our Part Details page. You can also find images and similar parts to 1489127-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1489127-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1489127-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1489127-4 fall under?
The 1489127-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1489127-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1489127-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1489127-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1489127-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1489127-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1489127-4 often in real-time on the comparison pages.
What if I can't find stock of 1489127-4?
You can fill out our help required form which you can use to request a quote for 1489127-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.