Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.64
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$13.59
|
2,150
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
2,150
in stock
|
Buy Now | |
Farnell
from US$14.26
|
1,722
in stock
|
Buy Now | |
Newark Electronics
from US$11.79
|
-
|
Buy Now | |
Avnet America
from US$11.16
|
-
|
Buy Now | |
RS Americas
from US$23.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Mating & Unmating Configuration | Hot Pluggable |
Row-to-Row Spacing | 0mm, 0in |
PCB Mount Orientation | Vertical |
Number of Columns | 6 |
Number of Signal Positions | 0 |
Number of Positions | 6 |
Number of Power Positions | 6 |
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Nickel |
Contact Design | Tuning Fork |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 16A |
Contact Base Material | Copper Alloy |
Contact Retention | With |
Width | .669in, 17mm |
Length | 1.103in, 28.04mm |
Height | .436in, 11.07mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 48VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | .118in, 3mm |
Cable Exit Angle | 180° |
Housing Material | Thermoplastic |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed, Polarization, Guide Post |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Box & Tube, Tube |
Contact Type | Socket |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .175in, 4.45mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
TE Connectivity RECPT ASSY MPD 6 POS HI PWR Heavy Duty P | Distrelec |
Recpt Assy Mpd 6 Pos Hi Pwr |Amp Te Connectivity 1-1489715-4 | Newark Electronics |
Conn Drawer Connector RCP 6 POS Press ST Thru-Hole 1Port Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1489715-4?
Additional datasheets, footprints and schematics for 1-1489715-4 are listed on our Part Details page. You can also find images and similar parts to 1-1489715-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1489715-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1489715-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1489715-4 fall under?
The 1-1489715-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1489715-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1489715-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1489715-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1489715-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 1-1489715-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1489715-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1489715-4?
You can fill out our help required form which you can use to request a quote for 1-1489715-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.