Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Typical Current Rating | 7.7A |
---|---|
Interface Plating | Gold (Au) |
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .025in, .64mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Wire Insulation Diameter | 1.4 – 2.13mm, .055 – .084in |
Wire Size Search | 18AWG, .75mm², 19AWG, 20AWG, .5mm², .6mm² |
Wire Size | .5 – .75mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 7000 |
Packaging Method | Package |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Where can I find additional details, specifications and documents for a 1488208-5?
Additional datasheets, footprints and schematics for 1488208-5 are listed on our Part Details page. You can also find images and similar parts to 1488208-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1488208-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1488208-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1488208-5 fall under?
The 1488208-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1488208-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1488208-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1488208-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1488208-5 have stock available?
There is no stock from authorised distributors for 1488208-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1488208-5 often in real-time on the comparison pages.
What if I can't find stock of 1488208-5?
You can fill out our help required form which you can use to request a quote for 1488208-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.