Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Blank Cavity Position | 25, 55, 8, 19, 20, 43, 9, 6, 64, 18, 22, 26, 32, 38, 63, 27, 56, 39, 5, 50, 62, 14, 21, 13, 3, 4, 57, 7 |
Number of Rows | 5 |
Number of Positions | 70 |
Mating Tab Width | .64mm, .025in |
Length | 66.6mm, 2.622in |
Height | 50.8mm, 2in |
Width | 2.677in, 68mm |
Centerline (Pitch) | 2.54mm, .1in |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 20 |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Row-to-Row Spacing | 4.7mm, .185in |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
70 WAY INLINE SEALED HYBRID CA | Avnet America |
Where can I find additional details, specifications and documents for a 1438726-2?
Additional datasheets, footprints and schematics for 1438726-2 are listed on our Part Details page. You can also find images and similar parts to 1438726-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438726-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438726-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438726-2 fall under?
The 1438726-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438726-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438726-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438726-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438726-2 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 1438726-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438726-2 often in real-time on the comparison pages.
What if I can't find stock of 1438726-2?
You can fill out our help required form which you can use to request a quote for 1438726-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.