Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.36
|
415
in stock
|
Buy Now | |
Rapid Electronics
from US$4.72
|
415
in stock
|
Buy Now | |
Chip One Stop
from US$5.50
|
415
in stock
|
Buy Now | |
Distrelec
from US$4.87
|
415
in stock
|
Buy Now | |
Farnell
from US$4.88
|
340
in stock
|
Buy Now | |
TE Store
from US$6.64
|
61
in stock
|
Buy Now | |
Avnet America
from US$4.58
|
-
|
Buy Now | |
RS Americas
from US$3.84
|
-
|
Buy Now | |
Boersig
from US$4.86
|
-
|
Buy Now |
Rows Loaded | C, A, B |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Positions | 96 |
Number of Rows | 3 |
Number of Signal Positions | 96 |
Number of Columns | 16 |
PCB Mount Orientation | Right Angle |
Contact Cross Section | .64 x .64mm, .025 x .025in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 18.54mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 18.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
DIN Size | Standard |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Conn Type R Receptacle 96 P W/Compliant |Amp Te Connectivity 148292-5 | Newark Electronics |
DIN 41612 Conn Type R Receptacle 96 P w/Compliant | Rapid Electronics |
TE Connectivity - AMP Connector 096 EURO TYP R RECEPT EON ASSY | Distrelec |
CONN, DIN 41612, RCPT, 96POS, 2.54MM | Farnell |
096 EURO TYP R RECEPT EON ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .115 in Termination Post & Tail Length: 2.92 mm Number of Positions: 96 Receptacle Board-to-Board .115" 2.92 mm | Eurocard Connector | Part Number: 148292-5 | Internal Number: 148292-5 | TE Connectivity | TE Store |
Eurocard DIN41612 R,rcp,r/a,96way | RS |
Conn DIN 41612 RCP 96 POS 2.54mm Press Fit RA Thru-Hole | Avnet America |
Connectors, DIN 41612, Type R Receptacle 96 P w/Compliant Pin | TE Connectivity 148292-5 | RS Americas |
Where can I find additional details, specifications and documents for a 148292-5?
Additional datasheets, footprints and schematics for 148292-5 are listed on our Part Details page. You can also find images and similar parts to 148292-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148292-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148292-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148292-5 fall under?
The 148292-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148292-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148292-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 148292-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148292-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 148292-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148292-5 often in real-time on the comparison pages.
What if I can't find stock of 148292-5?
You can fill out our help required form which you can use to request a quote for 148292-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.