Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M25 x 1.5 |
Cable Diameter Min | 10mm |
Cable Diameter Max | 14mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
AF Body Width | 27mm |
AF Nut Width | 30mm |
AF Width | 24mm |
Accessory Type | Gland |
Body Plating | Nickel |
Cable Screen Diameter Min | 8mm |
Material | Brass |
Mounting Hole Dia | 25mm |
Thread Length | 12mm |
Thread Size | M25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Metric | M25 x 1.5 |
---|---|
Cable Diameter Min | 10mm |
Cable Diameter Max | 14mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
RoHS Compliant | Yes |
Cable Gland, Brass, 14Mm | Newark Electronics |
GLAND, METRIC, EMC, M25X1.5, LT | element14 |
Metric EMC Gland with Locknut M25x1.5 Brass Nickel Plated | Avnet America |
Where can I find additional details, specifications and documents for a 1478884-4?
Additional datasheets, footprints and schematics for 1478884-4 are listed on our Part Details page. You can also find images and similar parts to 1478884-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478884-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478884-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478884-4 fall under?
The 1478884-4 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1478884-4 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478884-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478884-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478884-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1478884-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478884-4 often in real-time on the comparison pages.
What if I can't find stock of 1478884-4?
You can fill out our help required form which you can use to request a quote for 1478884-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.