Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1478884-2,
E55813-000 |
Prices starting from US$12.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.30
|
427
in stock
|
Buy Now | |
Newark Electronics
from US$14.38
|
834
in stock
|
Buy Now | |
element14
from US$16.02
|
427
in stock
|
Buy Now | |
TTI Europe
from US$13.19
|
130
in stock
|
Buy Now | |
RS
from US$13.30
|
122
in stock
|
Buy Now | |
Rapid Electronics
from US$21.10
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$17.40
|
87
in stock
|
Buy Now | |
Distrelec
from US$12.99
|
87
in stock
|
Buy Now | |
Avnet America
from US$13.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Packaging Method | Bag/Box |
---|---|
Accessory Type | Cable Tie Tool |
Product Type | Accessory |
Cable Gland, Brass, 10Mm | Newark Electronics |
GLAND, METRIC, EMC, M16X1.5, LT | element14 |
CABLE GLAND METRIC M16X1.5 | TTI Europe |
EMC GLAND AND LOCKNUT BRASS | Rapid Electronics |
TE Connectivity Cable Accessories EMC Cable Gland and Lock Nut Brass Nickel Bag | Distrelec |
Cable Accessories EMC Cable Gland and Lock Nut Brass Nickel Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M16 x 1.5 |
Cable Diameter Min | 5mm |
Cable Diameter Max | 10mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
AF Body Width | 20mm |
AF Nut Width | 19mm |
AF Width | 20mm |
Accessory Type | Gland |
Body Plating | Nickel |
Cable Screen Diameter Min | 3mm |
Material | Brass |
Mounting Hole Dia | 16mm |
Thread Length | 12mm |
Thread Size | M16 |
Where can I find additional details, specifications and documents for a 1478884-2?
Additional datasheets, footprints and schematics for 1478884-2 are listed on our Part Details page. You can also find images and similar parts to 1478884-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478884-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478884-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478884-2 fall under?
The 1478884-2 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1478884-2 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478884-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478884-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478884-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 1478884-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478884-2 often in real-time on the comparison pages.
What if I can't find stock of 1478884-2?
You can fill out our help required form which you can use to request a quote for 1478884-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.