Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.21
|
126
in stock
|
Buy Now | |
element14
from US$15.34
|
126
in stock
|
Buy Now | |
Distrelec
from US$14.97
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$15.61
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$13.46
|
19
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.61
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.56
|
10
in stock
|
Buy Now | |
Avnet America
from US$12.34
|
-
|
Buy Now | |
RS Americas
from US$17.53
|
-
|
Buy Now | |
TTI Europe
from US$11.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M12 x 1.5 |
Cable Diameter Min | 4mm |
Cable Diameter Max | 8mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
AF Body Width | 14mm |
AF Nut Width | 15mm |
AF Width | 14mm |
Accessory Type | Gland |
Body Plating | Nickel |
Cable Screen Diameter Min | 2.5mm |
Material | Brass |
Mounting Hole Dia | 12mm |
Thread Length | 12mm |
Thread Size | M12 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Metric | M12 x 1.5 |
---|---|
Cable Diameter Min | 4mm |
Cable Diameter Max | 8mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
RoHS Compliant | Yes |
GLAND, METRIC, EMC, M12X1.5, LT | element14 |
TE Connectivity - AMP METRIC EMC GLAND M12X1.5 | Distrelec |
METRIC EMC GLAND M12X1.5 | Heilind Electronics |
Cable Gland, Brass, 8Mm | Newark Electronics |
Cable gland | Transfer Multisort Elektronik |
Cable Accessories EMC Cable Gland and Lock Nut Brass Nickel Bag | Avnet America |
Metric EMC Gland M12x1.5 | TE Connectivity 1478884-1 | RS Americas |
CABLE GLAND METRIC M12X1.5 | TTI Europe |
Where can I find additional details, specifications and documents for a 1478884-1?
Additional datasheets, footprints and schematics for 1478884-1 are listed on our Part Details page. You can also find images and similar parts to 1478884-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478884-1 fall under?
The 1478884-1 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1478884-1 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478884-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478884-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478884-1 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Heilind Electronics and Newark Electronics have stock available or on a lead time for 1478884-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478884-1 often in real-time on the comparison pages.
What if I can't find stock of 1478884-1?
You can fill out our help required form which you can use to request a quote for 1478884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.