Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M25 |
Cable Diameter Min | 13mm |
Cable Diameter Max | 18mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Black |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max - Imperial | 0.709" |
Cable Diameter Max - Metric | 18mm |
Cable Diameter Min - Imperial | 0.512" |
Cable Diameter Min - Metric | 13mm |
Thread Length | 10mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M25 |
---|---|
Cable Diameter Min | 13mm |
Cable Diameter Max | 18mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Black |
RoHS Compliant | Yes |
CABLE GLAND, PA, 18MM, M25, BLACK | element14 |
Circular Connector Anti-Vib Nylon Gld 25mm blk | TE Connectivity 1478769-5 | RS Americas |
Cable Gland/Clamp, Nylon, M25, 10Mm Diameter, Black | Newark Electronics |
ANTI-VIB NYLON GLD 25MM BLK | Avnet America |
CABLE GLAND 25MM BLACK | TTI Europe |
Where can I find additional details, specifications and documents for a 1478769-5?
Additional datasheets, footprints and schematics for 1478769-5 are listed on our Part Details page. You can also find images and similar parts to 1478769-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478769-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478769-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478769-5 fall under?
The 1478769-5 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1478769-5 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478769-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478769-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478769-5 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 1478769-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478769-5 often in real-time on the comparison pages.
What if I can't find stock of 1478769-5?
You can fill out our help required form which you can use to request a quote for 1478769-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.