Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
948
in stock
|
Buy Now | |
element14
from US$2.20
|
948
in stock
|
Buy Now | |
Farnell
from US$2.50
|
948
in stock
|
Buy Now | |
TE Store
from US$4.13
|
337
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
49
in stock
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M16 |
Cable Diameter Min | 5mm |
Cable Diameter Max | 10mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Black |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max - Imperial | 0.394" |
Cable Diameter Max - Metric | 10mm |
Cable Diameter Min - Imperial | 0.197" |
Cable Diameter Min - Metric | 5mm |
For Use With | Electrical Junction Box Automotive Robotic |
Thread Length | 10mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M16 |
---|---|
Cable Diameter Min | 5mm |
Cable Diameter Max | 10mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Black |
RoHS Compliant | Yes |
Cable Gland/Clamp, Nylon, M16, 10Mm Diameter, Black | Newark Electronics |
CABLE GLAND, PA, 10MM, M16, BLACK | element14 |
ANTI-VIB NYLON GLD 16MM BLK Wire & Cable Accessory Type: Cable Tie Mount Primary Product Material: Nylon Primary Product Color: Black Packaging Method: Box Cable Tie Mount Nylon Black Box | Cable Tie Mounts & Accessories | Part Number: 1478769-2 | Internal Number: 1478769-2 | TE Connectivity | TE Store |
Metric Anti-Vibration Gland Nylon Gld 16mm blk Locknut Kit | TE Connectivity 1478769-2 | RS Americas |
Anti-Vibration 0.20 ~ 0.39" (5.0mm ~ 10.0mm) Nylon Black Cable Gland" | Future Electronics |
Connector Accessories Gland Nylon Black | Avnet America |
CABLE GLAND 16MM BLACK | TTI Europe |
Where can I find additional details, specifications and documents for a 1478769-2?
Additional datasheets, footprints and schematics for 1478769-2 are listed on our Part Details page. You can also find images and similar parts to 1478769-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478769-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478769-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478769-2 fall under?
The 1478769-2 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1478769-2 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478769-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478769-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478769-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 1478769-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478769-2 often in real-time on the comparison pages.
What if I can't find stock of 1478769-2?
You can fill out our help required form which you can use to request a quote for 1478769-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.