Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.15
|
3,157
in stock
|
Buy Now | |
Rapid Electronics
from US$1.92
|
18,470
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
18,470
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
18,470
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
3,157
in stock
|
Buy Now | |
element14
from US$2.24
|
3,157
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now | |
Boersig
from US$1.99
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
TE Store
from US$4.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M12 |
Cable Diameter Min | 3mm |
Cable Diameter Max | 6.5mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Black |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max - Imperial | 0.256" |
Cable Diameter Max - Metric | 6.5mm |
Cable Diameter Min - Imperial | 0.158" |
Cable Diameter Min - Metric | 4mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M12 |
---|---|
Cable Diameter Min | 3mm |
Cable Diameter Max | 6.5mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Black |
IP / NEMA Rating | IP68 |
RoHS Compliant | Yes |
Cable Mt.ing&Accessories ANTI-VIB NYLON GLD 12MM | Rapid Electronics |
TE Connectivity ANTI-VIB NYLON GLD 12MM BLK | Distrelec |
CABLE GLAND, M12, 3-6.5MM, IP68 | Farnell |
Cable Gland, Pa, 6.5Mm, M12, Black | Newark Electronics |
CABLE GLAND, PA, 6.5MM, M12, BLACK | element14 |
╪6.5 mm Anti-Vibration Nylon Black 12 mm Cable Gland Mounting Accessories Kit | Future Electronics |
Connector Accessories Gland | Avnet America |
Circular Connector Anti-Vib Nylon Gld 12mm blk | TE Connectivity 1478769-1 | RS Americas |
ANTI-VIB NYLON GLD 12MM BLK | Boersig |
CABLE GLAND 12MM BLACK | TTI Europe |
ANTI-VIB NYLON GLD 12MM BLK Wire & Cable Accessory Type: Cable Tie Mount Primary Product Material: Nylon Packaging Method: Box Cable Tie Mount Nylon Box | Cable Tie Mounts & Accessories | Part Number: 1478769-1 | Internal Number: 1478769-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1478769-1?
Additional datasheets, footprints and schematics for 1478769-1 are listed on our Part Details page. You can also find images and similar parts to 1478769-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478769-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478769-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478769-1 fall under?
The 1478769-1 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1478769-1 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478769-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478769-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478769-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1478769-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478769-1 often in real-time on the comparison pages.
What if I can't find stock of 1478769-1?
You can fill out our help required form which you can use to request a quote for 1478769-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.