Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 |
Cable Diameter Min | 10mm |
Cable Diameter Max | 14mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Grey |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max - Imperial | 0.551" |
Cable Diameter Max - Metric | 14mm |
Cable Diameter Min - Imperial | 0.394" |
Cable Diameter Min - Metric | 10mm |
External Length / Height | 6mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Thread Length | 10mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M20 |
---|---|
Cable Diameter Min | 10mm |
Cable Diameter Max | 14mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Grey |
IP / NEMA Rating | IP68 |
RoHS Compliant | Yes |
Cable Gland, Grey, M20 | Newark Electronics |
Cable Gland, Metric, With Locknut, IP68, M20, 10 mm, 14 mm, Nylon 6 (Polyamide 6), Grey | Avnet America |
CABLE GLAND 20MM GREY | TTI Europe |
Where can I find additional details, specifications and documents for a 1478768-4?
Additional datasheets, footprints and schematics for 1478768-4 are listed on our Part Details page. You can also find images and similar parts to 1478768-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478768-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478768-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478768-4 fall under?
The 1478768-4 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1478768-4 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478768-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478768-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478768-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 1478768-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478768-4 often in real-time on the comparison pages.
What if I can't find stock of 1478768-4?
You can fill out our help required form which you can use to request a quote for 1478768-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.