Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 |
Cable Diameter Min | 6mm |
Cable Diameter Max | 12mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Grey |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max - Imperial | 0.472" |
Cable Diameter Max - Metric | 12mm |
Cable Diameter Min - Imperial | 0.236" |
Cable Diameter Min - Metric | 6mm |
Thread Length | 10mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M20 |
---|---|
Cable Diameter Min | 6mm |
Cable Diameter Max | 12mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Grey |
RoHS Compliant | Yes |
Cable Gland/Clamp, Nylon, M20, 14Mm Diameter, Grey | Newark Electronics |
CABLE GLAND, PA, 12MM, M20, GREY | element14 |
1478768-3 | Avnet America |
CABLE GLAND 20MM GREY | TTI Europe |
Where can I find additional details, specifications and documents for a 1478768-3?
Additional datasheets, footprints and schematics for 1478768-3 are listed on our Part Details page. You can also find images and similar parts to 1478768-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478768-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478768-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478768-3 fall under?
The 1478768-3 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1478768-3 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478768-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478768-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478768-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 1478768-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478768-3 often in real-time on the comparison pages.
What if I can't find stock of 1478768-3?
You can fill out our help required form which you can use to request a quote for 1478768-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.