Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
44
in stock
|
Buy Now | |
Boersig
from US$1.45
|
4,481
in stock
|
Buy Now | |
TTI Europe
from US$1.70
|
420
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
148
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
86
in stock
|
Buy Now | |
TE Store
from US$0.97
|
49
in stock
|
Buy Now | |
RS Americas
from US$1.96
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
27
in stock
|
Buy Now | |
Avnet Abacus
-
|
280
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
element14
from US$1.50
|
-
|
Buy Now | |
Farnell
from US$2.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Material | PBT GF |
Number of Positions | 81 |
Packaging Method | Bag |
Packaging Quantity | 70 |
Accessory Type | Cover Assembly |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Strain Relief | With |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors MQS 81P LEVER R ASSY | Rapid Electronics |
TE Connectivity - AMP MQS 81P LEVER(R) ASSY | Distrelec |
Cover Assembly, 81Pos, Pbt Gf, Black | Newark Electronics |
MQS 81P LEVER(R) ASSY Protection & Strain Relief Accessory Type: Cover Assembly Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PBT GF Cover Assembly 180° With Black | Automotive Connector Cap & Cover | Part Number: 1473247-1 | Internal Number: 1473247-1 | PBT GF | TE Connectivity | TE Store |
Junior Power Timer 81 way lever assembly | TE Connectivity 1473247-1 | RS Americas |
Junior Power Timer 81 way lever assembly | RS |
Connector Accessories Lever Assembly Type-A 81 POS Polybutylene Terephthalate Black | Avnet Abacus |
Connector Backshell For Micro Quadlok Series | Future Electronics |
COVER, PBT GF, BLACK | element14 |
Where can I find additional details, specifications and documents for a 1473247-1?
Additional datasheets, footprints and schematics for 1473247-1 are listed on our Part Details page. You can also find images and similar parts to 1473247-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473247-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473247-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473247-1 fall under?
The 1473247-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1473247-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473247-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473247-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473247-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 1473247-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473247-1 often in real-time on the comparison pages.
What if I can't find stock of 1473247-1?
You can fill out our help required form which you can use to request a quote for 1473247-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.