Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.90
|
419
in stock
|
Buy Now | |
Rapid Electronics
from US$4.60
|
44,653
in stock
|
Buy Now | |
Chip One Stop
from US$2.43
|
44,653
in stock
|
Buy Now | |
Distrelec
from US$4.33
|
44,653
in stock
|
Buy Now | |
TTI Europe
from US$3.64
|
600
in stock
|
Buy Now | |
TE Store
from US$6.10
|
589
in stock
|
Buy Now | |
Newark Electronics
from US$5.00
|
458
in stock
|
Buy Now | |
element14
from US$4.51
|
419
in stock
|
Buy Now | |
Future Electronics
from US$4.29
|
-
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
RS Americas
from US$5.22
|
-
|
Buy Now | |
Boersig
from US$4.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Type | Locking |
---|---|
Ejector Location | Both Ends |
Latch Plating Material | Tin |
Latch Material | Stainless Steel |
Module Key Type | SGRAM |
Number of Rows | 2 |
Number of Positions | 200 |
Module Orientation | Right Angle |
Center Key | None |
Number of Keys | 1 |
Number of Bays | 2 |
Keying | Reverse |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold Flash |
Socket Type | Memory Card |
Socket Style | SO DIMM |
Stack Height | .205in, 5.2mm |
DRAM Voltage | 1.8V |
Centerline (Pitch) | .6mm, .024in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 20 |
Row-to-Row Spacing | 6.2mm, .244in |
Profile | Standard |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
DRAM Type | Double Data Rate (DDR) 2 |
Product Type | Socket |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
SEMI-HARD TRAY ASSY DDR2 SODIMM 5.2H RV | Rapid Electronics |
TE Connectivity - AMP DIMM Connector ASSY DDR2 SODIMM 5.2H RV | Distrelec |
CONNECTOR, SODIMM SOCKET, 200POS | Farnell |
DDR2 200P 1.8V 5.2H REVERSE | TTI Europe |
SEMI-HARD TRAY ASSY DDR2 SODIMM 5.2H RV DRAM Type: Double Data Rate (DDR) 2 Stack Height: .205 in Stack Height: 5.2 mm Module Orientation: Right Angle Number of Positions: 200 Double Data Rate (DDR) 2 .205" 5.2 mm Right Angle | Ddr2 So Dimm Socket | Part Number: 1473150-4 | Internal Number: 1473150-4 | .205" | TE Connectivity | TE Store |
Memory Socket, Sodimm, 200Pos, Cam-In | Newark Electronics |
CONN, SODIMM SOCKET, 200CONTACTS | element14 |
200 Position 0.6 mm Pitch Right Angle Double Data Rate SMT DIMM Socket | Future Electronics |
Memory Card Connector, DDR2 SODIMM, Latched, 200 Contacts, Copper Alloy, Gold Plated Contacts | Avnet America |
DDR DIMM, SEMI-HARD TRAY ASSY DDDR2 SODIMM 5.2H RV | TE Connectivity 1473150-4 | RS Americas |
SEMI-HARD TRAY ASSY DDDR2 SODI | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SODIMM Socket |
No. of Contacts | 200Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1473150-4?
Additional datasheets, footprints and schematics for 1473150-4 are listed on our Part Details page. You can also find images and similar parts to 1473150-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473150-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473150-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473150-4 fall under?
The 1473150-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1473150-4 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473150-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473150-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473150-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 1473150-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473150-4 often in real-time on the comparison pages.
What if I can't find stock of 1473150-4?
You can fill out our help required form which you can use to request a quote for 1473150-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.