Status: | Unknown |
---|---|
Series: | 14 Series |
RoHS: | Unknown |
Prices starting from US$34.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.22
|
24
in stock
|
Buy Now | |
Conrad
from US$52.47
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.10
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$54.01
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$56.80
|
5
in stock
|
Buy Now | |
RS Americas
from US$67.12
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$61.44
|
-
|
Buy Now | |
element14
from US$43.71
|
-
|
Buy Now | |
Distrelec
from US$41.16
|
-
|
Buy Now | |
Farnell
from US$46.28
|
-
|
Buy Now |
Product Range | 14 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 30s |
Time Max | 20min |
No. of Timing Ranges | - |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230VAC |
Current Rating Nom | 500mA |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Configuration | SPST |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 230V |
Delay Time Range | 30s to 20min |
External Depth | 60.8mm |
External Length / Height | 88.8mm |
External Width | 17.5mm |
Load Current | 16A |
Nom Input Voltage | 230VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Relay Mounting | DIN Rail |
Supply Voltage | 230VAC |
Switch Current Max | 30A |
Switching Current Max | 30A |
Timing Adjustment | Screwdriver Slot |
Type | Mono-Function |
Lamp-preserving zero-voltage switching (longer service life). Staircase light function with premature restart of the illumination time: Upon activating the sensor the output contact closes and upon opening the sensor the pre-selected time starts to run. Upon each activation of the sensor during the pre-selected time, the timer is restarted. After the last activation of the sensor and after the pre-selected time has elapsed, the light is switched off. Service function: Upon activation of the sensor for more than 5 s the output contact closes for 60 minutes, whereby the time can be shortened prematurely by more than 5 seconds by activating the sensor again. After the last activation of the sensor and after the pre-selected time has elapsed, the light is switched off. This function is ideal for maintenance and cleaning in the staircase. For 3 or 4-wire connection with automatic adjustment. Module type for 35 mm. DIN rail mounting. | Conrad |
Elct 16A staircase timer | RS |
Staircase timer | Transfer Multisort Elektronik |
FINDER 14.71.8.230.0000 | Rapid Electronics |
Staircase Lighting Time Switch, 230 V ac | Finder 14.71.8.230.0000 | RS Americas |
Staircase Timer, 230V | Newark Electronics |
STAIRCASE TIMER, 230V | element14 |
Finder Automatic staircase timer 1 Make Contact (NO) 230 VAC 16 A 230 VAC 230 VAC 3700 VA, AC1 | Distrelec |
Where can I find additional details, specifications and documents for a 14.71.8.230.0000?
Additional datasheets, footprints and schematics for 14.71.8.230.0000 are listed on our Part Details page. You can also find images and similar parts to 14.71.8.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14.71.8.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14.71.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14.71.8.230.0000 fall under?
The 14.71.8.230.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 14.71.8.230.0000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14.71.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 14.71.8.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14.71.8.230.0000 have stock available?
Authorised distributors including Conrad, RS, Transfer Multisort Elektronik, Rapid Electronics and Chip One Stop have stock available or on a lead time for 14.71.8.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14.71.8.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 14.71.8.230.0000?
You can fill out our help required form which you can use to request a quote for 14.71.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.