Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.26
|
55
in stock
|
Buy Now | |
TE Store
from US$18.91
|
277
in stock
|
Buy Now | |
Newark Electronics
from US$18.67
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$14.86
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$16.60
|
55
in stock
|
Buy Now | |
Avnet America
from US$13.12
|
-
|
Buy Now | |
RS Americas
from US$20.85
|
-
|
Buy Now | |
Boersig
from US$15.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 80 |
Number of Rows | 8 |
Sequenced Pins | No |
Backplane Architecture | Traditional Backplane/Coplanar |
Number of Columns | 10 |
Number of Pairs | 40 |
Card Slot Centerline | 25.4mm |
Pairs per Column | 4 |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Length | 5.3mm |
Contact Type | Pin |
Contact Current Rating (Max) | .7A |
Feedthrough Post Length | 2.5mm |
CompactPCI Designation | None |
Module Length | 24.9mm |
Housing Color | Gray |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | Yes |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 20 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Data Rate | ≤12Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin-Lead |
Interface Type | HM-Zd |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
HM-ZD 4PR HDR 80P 5.2MM Number of Positions: 80 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Guide Lugs High Speed Backplane Connector | 80 1.5 mm .059" With | Part Number: 1469002-1 | Internal Number: 1469002-1 | TE Connectivity | TE Store |
High Speed/Modular Conn Z-Pack Hm-Zd Header |Amp Te Connectivity 1469002-1 | Newark Electronics |
High Speed/Modular Conn Z-PACK HM-ZD HEADER | Rapid Electronics |
TE Connectivity - AMP BP Connector HM-ZD 4PR HDR 80P 5.2MM | Distrelec |
Conn Advanced TCA HDR 80 POS 2.5mm Press Fit ST Thru-Hole | Avnet America |
HEADER, HM-ZD, 80 POS, 10 COLUMN, ACTION PIN POST, 5.22 MM, PCB | TE Connectivity 1469002-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1469002-1?
Additional datasheets, footprints and schematics for 1469002-1 are listed on our Part Details page. You can also find images and similar parts to 1469002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469002-1 fall under?
The 1469002-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1469002-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469002-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1469002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469002-1 often in real-time on the comparison pages.
What if I can't find stock of 1469002-1?
You can fill out our help required form which you can use to request a quote for 1469002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.