Status: | Unknown |
---|---|
Series: | 146235 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
No stock
|
Buy Now | |
TTI Europe
from US$0.56
|
1,650
in stock
|
Buy Now | |
Sager
from US$0.53
|
1,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
1,260
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
1,260
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
836
in stock
|
Buy Now | |
element14
from US$0.70
|
588
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | GPS |
---|---|
Frequency Min | 1.597GHz |
Frequency Max | 1.607GHz |
Antenna Mounting | SMD |
Gain | 1.1dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Elliptic |
Product Range | 146235 Series |
SVHC | No SVHC (15-Jan-2019) |
GPS HELIX SMT ANTENNA | TTI Europe |
Antennas GPS HELIX SMT ANTENNA | Sager |
Molex Helix SMT GPS Antenna | Distrelec |
RF ANTENNA, 1.597 TO 1.607GHZ, 1.1DBI | Farnell |
Gps Antenna, 1.597-1.607Ghz, 1.1Dbi | Newark Electronics |
GPS ANTENNA, 1.597-1.607GHZ, 1.1DBI | element14 |
Surface m. GPS Helix antenna | Rutronik |
GPS Helix SMT Antenna | RS |
Antenna Omni-Directional 1.1dBi 1566MHz/1580MHz/1607MHz SMD Emboss T/R | Avnet America |
Antennas, Helix SMT GPS | Molex Incorporated 146235-0001 | RS Americas |
Where can I find additional details, specifications and documents for a 146235-0001?
Additional datasheets, footprints and schematics for 146235-0001 are listed on our Part Details page. You can also find images and similar parts to 146235-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146235-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146235-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146235-0001 fall under?
The 146235-0001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146235-0001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146235-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 146235-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146235-0001 have stock available?
Authorised distributors including TTI Europe, Sager, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 146235-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146235-0001 often in real-time on the comparison pages.
What if I can't find stock of 146235-0001?
You can fill out our help required form which you can use to request a quote for 146235-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.