Status: | Unknown |
---|---|
Series: | 146187 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Antenna Type | PCB |
---|---|
Frequency Min | 5.15GHz |
Frequency Max | 5.85GHz |
Antenna Mounting | Screw |
Gain | 4.5dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 146187 Series |
SVHC | No SVHC (15-Jan-2019) |
Balanced dual band PCB*100mm assy | RS |
Balanced Dual Band Pcb100Mm Assy Rohs Compliant: Yes |Molex 146187-0100 | Newark Electronics |
Wi-Fi Antenna Linear 2483.5MHz/5850MHz 3.2dBi/4.5dBi Screw Mount Carton | Avnet America |
Wi-Fi 6E PCB Cabled Balanced Antenna, 9mm Width, 100mm Cable Length | Molex Incorporated 146187-0100 | RS Americas |
PCB ANTENNA, 5.15-5.85GHZ, 4.5DBI | element14 |
Molex Wi-Fi Balanced PCB Antenna, 4.5 dBi, U.FL, 41mm, Screw | Distrelec |
BALANCED DUAL BAND PCB100MM ASSY | Farnell |
Where can I find additional details, specifications and documents for a 146187-0100?
Additional datasheets, footprints and schematics for 146187-0100 are listed on our Part Details page. You can also find images and similar parts to 146187-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146187-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146187-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146187-0100 fall under?
The 146187-0100 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146187-0100 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146187-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 146187-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146187-0100 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 146187-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146187-0100 often in real-time on the comparison pages.
What if I can't find stock of 146187-0100?
You can fill out our help required form which you can use to request a quote for 146187-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.