Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
3,113
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
3,113
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.55
|
337
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
39
in stock
|
Buy Now | |
Heilind Electronics
-
|
521
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
173
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
element14
from US$1.71
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
Molex Wi-Fi 6E+GNSS Flex Cabled Balanced Antenna 18.00mm Width 300.00mm Cable Compatible with U.FL / I-PEX MHF Connector | Distrelec |
RF ANTENNA, 3 TO 6GHZ, 3.7DBI | Farnell |
Antenna | Transfer Multisort Elektronik |
Combo Antenna, 3-6Ghz, 3.7Dbi | Newark Electronics |
GPS & WIFI FLEX ANT*300MM ASSY | Heilind Electronics |
Antenna Wireless 3dBi 5000MHz Adhesive PET Film | Avnet America |
Where can I find additional details, specifications and documents for a 146186-0300?
Additional datasheets, footprints and schematics for 146186-0300 are listed on our Part Details page. You can also find images and similar parts to 146186-0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146186-0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146186-0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146186-0300 fall under?
The 146186-0300 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146186-0300 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146186-0300 you can contact the distributor directly for product support, shipping queries etc.
Is the 146186-0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146186-0300 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 146186-0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146186-0300 often in real-time on the comparison pages.
What if I can't find stock of 146186-0300?
You can fill out our help required form which you can use to request a quote for 146186-0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.