Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
864
in stock
|
Buy Now | |
TTI Europe
from US$1.69
|
1,184
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.12
|
289
in stock
|
Buy Now | |
element14
from US$2.35
|
91
in stock
|
Buy Now | |
Farnell
from US$2.18
|
91
in stock
|
Buy Now | |
Distrelec
from US$2.30
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
38
in stock
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
2.4/5G DUAL BAND FLEX 300MM | TTI Europe |
2.4/5G dual band Flex*300mm assy | RS |
Antenna | Transfer Multisort Elektronik |
WIFI ANTENNA, 4.9-5.93GHZ, 2.8DBI | element14 |
Molex Wi-Fi 6E Flex Cabled Balanced Antenna 9.00mm Width 300.00mm Cable Length Compatible with U.FL / I-PEX MHF Connector | Distrelec |
Wifi Antenna, 4.9-5.85Ghz, 2.8Dbi | Newark Electronics |
Antenna Omni-Directional 3.3dBi 2483.5MHz/5850MHz | Avnet America |
Where can I find additional details, specifications and documents for a 146153-0300?
Additional datasheets, footprints and schematics for 146153-0300 are listed on our Part Details page. You can also find images and similar parts to 146153-0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146153-0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146153-0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146153-0300 fall under?
The 146153-0300 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146153-0300 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146153-0300 you can contact the distributor directly for product support, shipping queries etc.
Is the 146153-0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146153-0300 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 146153-0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146153-0300 often in real-time on the comparison pages.
What if I can't find stock of 146153-0300?
You can fill out our help required form which you can use to request a quote for 146153-0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.