Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
6,173
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
131,175
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
131,175
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
813
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.85
|
170
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,240
in stock
|
Buy Now | |
Rutronik
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
element14
from US$1.52
|
-
|
Buy Now | |
TTI Europe
from US$1.36
|
-
|
Buy Now | |
Farnell
from US$1.74
|
-
|
Buy Now |
Antenna Type | WiFi |
---|---|
Frequency Min | 4.9GHz |
Frequency Max | 5.93GHz |
Antenna Mounting | Adhesive |
Gain | 4.25dBi |
Input Impedance | 50ohm |
Antenna Polarization | Linear |
RoHS Compliant | Yes |
Molex Wi-Fi 6E Flex Cabled Balanced Antenna 9.00mm Width 50.00mm Cable Length Compatible with U.FL / I-PEX MHF Connector | Distrelec |
2.4/5G dual band Flex*50mm assy | RS |
Antenna, Wifi, 4.9 To 5.93Ghz, 4.25Dbi | Newark Electronics |
Antenna | Transfer Multisort Elektronik |
Antenna Wi-Fi 3.2dB/4.75dB 5850MHz Cable Mount PET Film | Avnet Abacus |
Flex Antenna 2.4/5 GHz | Rutronik |
ANTENNA, WIFI, 4.9 TO 5.93GHZ, 4.25DBI | element14 |
2.4/5GHZ DUAL BAND ANTENNA | TTI Europe |
Where can I find additional details, specifications and documents for a 146153-0050?
Additional datasheets, footprints and schematics for 146153-0050 are listed on our Part Details page. You can also find images and similar parts to 146153-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146153-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146153-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146153-0050 fall under?
The 146153-0050 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to 146153-0050 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146153-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the 146153-0050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 146153-0050 have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 146153-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146153-0050 often in real-time on the comparison pages.
What if I can't find stock of 146153-0050?
You can fill out our help required form which you can use to request a quote for 146153-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.