Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1461402-6 |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.58
|
892
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
6,700
in stock
|
Buy Now | |
Heilind Electronics
from US$1.30
|
2,066
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
892
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
892
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.30
|
688
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
40
in stock
|
Buy Now | |
RS
from US$0.80
|
6
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
element14
from US$1.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.78
|
-
|
Buy Now | |
Sager
from US$1.16
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 9g, .318oz |
Contact Current Rating (Max) | 10A |
Contact Current Class | 5 – 10A, 16A |
Contact Material | Ag |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Product Width | 10.2mm, .4in |
Product Height | .579in, 14.7mm |
Insulation Clearance Class | 0 – 2.5mm |
Length Class (Mechanical) | 16 – 20mm |
Width Class (Mechanical) | 10 – 12mm |
Height Class (Mechanical) | 14 – 15mm |
Insulation Clearance Between Contact & Coil | .129in, 3.2mm |
Product Length | 18.2mm, .717in |
Insulation Creepage Between Contact & Coil | 3.6mm, .141in |
Coil Power Rating Class | 400 – 500mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Coil Special Features | UL Coil Insulation Class B |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Making Current | 10A |
Coil Resistance | 320Ω |
Coil Power Rating DC | 450mW |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
OJE-SH-112HM,000 OEG MINI PCB RELAY,12VDC,10A | Heilind Electronics |
Low Signal Relays-Pcb Spst 10Amps 12Vdc |Amp Te Connectivity 1461402-6 | Newark Electronics |
Low Signal Relays-PCB SPST 10Amps 12VDC | Rapid Electronics |
Electromechanical Relay SPST-NO 10A 12VDC 320Ohm Through Hole | Avnet America |
Relay Power SPST -NO 277VASC Through Hol | RS |
TE Connectivity PCB Power Relay OJE 1NO 10A DC 12V 320Ohm | Distrelec |
OJE, OEG Series 10 A SPST 12 VDC Through Hole General Purpose Power Relay | Future Electronics |
OJE-SH-112HM,000 | TE Connectivity 1461402-6 | RS Americas |
RELAY, SPST-NO, 250VAC, 30VDC, 10A | element14 |
General Purpose Relays OJE-SH-112HM,000 | Sager |
Where can I find additional details, specifications and documents for a 1461402-6?
Additional datasheets, footprints and schematics for 1461402-6 are listed on our Part Details page. You can also find images and similar parts to 1461402-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1461402-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461402-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1461402-6 fall under?
The 1461402-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1461402-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1461402-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1461402-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1461402-6 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1461402-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1461402-6 often in real-time on the comparison pages.
What if I can't find stock of 1461402-6?
You can fill out our help required form which you can use to request a quote for 1461402-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.