Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Family Seal |
---|---|
Typical Current Rating | 8A |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle, Socket |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | 1.1 – 1.4mm, .043 – .055in |
Wire Size Search | 22AWG, .35mm² |
Wire Size | .35mm², 22AWG |
Agency/Standard | SAE/USCAR-2 / USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | Yes |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
CONTACT,FEMALE, 0.64, 0.35SQMM, AG Terminal Type: Receptacle Mating Tab Width: .8 mm Mating Tab Width: .031 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle .8 mm .031" .64 mm | Automotive Terminal | Part Number: 1456968-6 | Internal Number: 1456968-6 | TE Connectivity | TE Store |
Contact,female, 0.64, 0.35Sqmm, Ag |Te Connectivity 1456968-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1456968-6?
Additional datasheets, footprints and schematics for 1456968-6 are listed on our Part Details page. You can also find images and similar parts to 1456968-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456968-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456968-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456968-6 fall under?
The 1456968-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1456968-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456968-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456968-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456968-6 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1456968-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456968-6 often in real-time on the comparison pages.
What if I can't find stock of 1456968-6?
You can fill out our help required form which you can use to request a quote for 1456968-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.