Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$2.93
|
91
in stock
|
Buy Now | |
Distrelec
from US$1.94
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$3.76
|
31
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
RS Americas
from US$2.36
|
-
|
Buy Now | |
Boersig
from US$1.73
|
-
|
Buy Now | |
TTI Europe
from US$1.96
|
-
|
Buy Now | |
Farnell
from US$4.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA GF |
Number of Positions | 16 |
Cable Bundle Diameter | 15mm, .591in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 350 |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Junior Power Timer 16 way cover | RS |
Pin&Socket Connectors COVER F.16P JPT HSG | Rapid Electronics |
TE Connectivity - AMP COVER F.16P JPT HSG | Distrelec |
Pin & Socket Connectors Cover F.16P Jpt Hsg |Amp Te Connectivity 1452317-1 | Newark Electronics |
Pin & Socket Connectors | Avnet America |
Cover for use with 16 Way JP Timer Connector | TE Connectivity 1452317-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | AMP Junior Power Timer Series Automotive Connectors |
Product Range | Junior Power Timer Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1452317-1?
Additional datasheets, footprints and schematics for 1452317-1 are listed on our Part Details page. You can also find images and similar parts to 1452317-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452317-1 fall under?
The 1452317-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1452317-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452317-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452317-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452317-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 1452317-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452317-1 often in real-time on the comparison pages.
What if I can't find stock of 1452317-1?
You can fill out our help required form which you can use to request a quote for 1452317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.