Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$37.69
|
2,793
in stock
|
Buy Now | |
RS Americas
from US$2.72
|
2,400
in stock
|
Buy Now | |
Carlton-Bates
from US$2.80
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Rapid Electronics
from US$1,118.92
|
-
|
Buy Now | |
TTI Europe
from US$28.06
|
-
|
Buy Now | |
Sager
from US$2.59
|
-
|
Buy Now |
Plr Rad Hose Pinch Off - Gearwrench Rohs Compliant: Na |Gearwrench 145 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Contact Plating | Nickel Plated Contacts |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Steel Locknut, 1-1/2", for Use With Rigid/IMC Conduit, Series | T&B LiquidTight Fittings by ABB 145 | RS Americas |
Locknut, NPT Standard | Carlton-Bates |
Conduit Fittings & Accessories | Sager |
Where can I find additional details, specifications and documents for a 145?
Additional datasheets, footprints and schematics for 145 are listed on our Part Details page. You can also find images and similar parts to 145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145 fall under?
The 145 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 145 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145 you can contact the distributor directly for product support, shipping queries etc.
Is the 145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Carlton-Bates and Future Electronics have stock available or on a lead time for 145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145 often in real-time on the comparison pages.
What if I can't find stock of 145?
You can fill out our help required form which you can use to request a quote for 145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.