Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 2 |
Contact Layout | Matrix |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Row-to-Row Spacing | .12969in, 3.3mm |
Connector Height | .24759in, 6.3mm |
コネクタの高さ | 6.3mm |
Wire Size | 30 – 28AWG, .05 – .08mm² |
Connector Length | 6.74mm, .265in |
Dielectric Withstanding Voltage (Max) | 250V |
Insulation Resistance | 500MΩ |
Operating Voltage | 30VAC |
Centerline (Pitch) | .8mm, .031in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
For Use With | Receptacle |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Type | Housing |
Operating Temperature Range | -55 – 85°C |
Plug Hsg,4 Pos,0.8Mm Micro Int Rohs Compliant: Yes |Amp Te Connectivity 1445340-1 | Newark Electronics |
Connector Housing Plug 4 Position 0.8mm Straight Cable Mount | Avnet America |
Connector, AMPMODU, Plug Hsg,4 Pos,0.8Mm Micro Int | TE Connectivity 1445340-1 | RS Americas |
Special Order: PLUG HSG,4 POS,0.8MM MICRO INT Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .031 in Housing Plug Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 1445340-1 | Internal Number: 1445340-1 | .031" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1445340-1?
Additional datasheets, footprints and schematics for 1445340-1 are listed on our Part Details page. You can also find images and similar parts to 1445340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445340-1 fall under?
The 1445340-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1445340-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445340-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 1445340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445340-1 often in real-time on the comparison pages.
What if I can't find stock of 1445340-1?
You can fill out our help required form which you can use to request a quote for 1445340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.