Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 1A |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | 1.27µm |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .024in, .6mm |
Wire Size | 30 – 28AWG |
Operating Voltage | 30VAC |
Centerline (Pitch) | .8mm, .031in |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Comment | Use in plug housing. |
実装方法 | Reel |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -55 – 105°C |
PLUG CONT,PLATED,0.8MM MIC INT Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 30 VAC Compatible With Wire & Cable Type: Discrete Wire Pin Gold Tin 30 VAC | Connector Contact | Part Number: 1375876-2 | Internal Number: 1375876-2 | TE Connectivity | TE Store |
Plug Cont,plated,0.8Mm Mic Int Rohs Compliant: Yes |Amp Te Connectivity 1375876-2 | Newark Electronics |
Crimp Terminal 28-30AWG Gold Reel | Avnet America |
Connector, AMPMODU, Plug Cont, Plated,0.8Mm Mic Int | TE Connectivity 1375876-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1375876-2?
Additional datasheets, footprints and schematics for 1375876-2 are listed on our Part Details page. You can also find images and similar parts to 1375876-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375876-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375876-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375876-2 fall under?
The 1375876-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1375876-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375876-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375876-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375876-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1375876-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375876-2 often in real-time on the comparison pages.
What if I can't find stock of 1375876-2?
You can fill out our help required form which you can use to request a quote for 1375876-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.