Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
9,410
in stock
|
Buy Now | |
TE Store
from US$0.30
|
104,756
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
36,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
36,975
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
36,975
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
8,028
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
4,714
in stock
|
Buy Now | |
element14
from US$0.24
|
4,612
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,612
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
3,049
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
943
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
278
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
239
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
105
in stock
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Width | 3.86mm |
Length | 9.85mm |
Insulation Diameter (Max) | 1.52mm |
Height | 16.89mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Tray |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FREE HANG SNGL ROW HSG 3 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 3 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 1445049-3 | Internal Number: 1445049-3 | 3 mm | TE Connectivity | TE Store |
TE 1445049-3 Micro Mate-N-Lok Header Vertical 1 x 3P Black | Rapid Electronics |
TE Connectivity FREE HANG SNGL ROW HSG 3 POS Pin & Socke | Distrelec |
3 way 1 row cable plug Mate-N-Lok | RS |
Micro MATE-N-LOK 3 Position Latch Lock Male Free Hanging plug Housing | Future Electronics |
FREE HANG SNGL ROW HSG 3 POS | Heilind Electronics |
PLUG HOUSING, 3POS, NYLON 66/6, BLACK | element14 |
Soft Shell Housing Nylon Black 0.118in. Free Hanging Plug 3 UL 94V-0 | TE Connectivity 1445049-3 | RS Americas |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 3 POS 3mm ST | Avnet America |
Pin & Socket Connectors PLUG SINGLE F.H. 3P free hanging | Sager |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1445049-3?
Additional datasheets, footprints and schematics for 1445049-3 are listed on our Part Details page. You can also find images and similar parts to 1445049-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445049-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445049-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445049-3 fall under?
The 1445049-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445049-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445049-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445049-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445049-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1445049-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445049-3 often in real-time on the comparison pages.
What if I can't find stock of 1445049-3?
You can fill out our help required form which you can use to request a quote for 1445049-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.