Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1445022-3 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
5,501
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
40,947
in stock
|
Buy Now | |
element14
from US$0.21
|
28,768
in stock
|
Buy Now | |
Farnell
from US$0.21
|
28,641
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
18,425
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
17,675
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
8,292
in stock
|
Buy Now | |
Boersig
from US$0.18
|
6,580
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
6,139
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
5,675
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
1,983
in stock
|
Buy Now | |
Sager
from US$0.15
|
470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
324
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
230
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon 66/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
HOUSING, RECEPTACLE, SINGLE ROW, 3WAY | element14 |
Conn Housing RCP 3 POS 3mm ST | Avnet America |
Connector Soft Shell Nylon Receptacle Black 3 Single 0.118 in. UL 94V-0 | TE Connectivity 1445022-3 | RS Americas |
MICRO MNL RFECEPT HSG SINGLE R | Heilind Electronics |
3 way 1 row receptacle Mate-N-Lok | RS |
TE Connectivity 1445022-3 Micro MATE-N-LOK 3-pin Plug-in Casing Crimp 3mm | Rapid Electronics |
Pin & Socket Connectors RECPT SINGLE ROW 3P | Sager |
Plug | Transfer Multisort Elektronik |
TE Connectivity Straight Crimp housing, 3 mm, 3 Pole | Distrelec |
Micro MATE-N-LOK 3 Position Latch Lock Female Free Hanging Receptacle Housing | Future Electronics |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Connector Insert Type | Socket |
Contact Resistance | 20mohm |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1445022-3?
Additional datasheets, footprints and schematics for 1445022-3 are listed on our Part Details page. You can also find images and similar parts to 1445022-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445022-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445022-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445022-3 fall under?
The 1445022-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445022-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445022-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445022-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445022-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Chip One Stop have stock available or on a lead time for 1445022-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445022-3 often in real-time on the comparison pages.
What if I can't find stock of 1445022-3?
You can fill out our help required form which you can use to request a quote for 1445022-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.