Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,220
in stock
|
Buy Now | |
Conrad
from US$0.39
|
421
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
232
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
152
in stock
|
Buy Now | |
Boersig
from US$0.21
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Width | 3.86mm |
Wire Size | 30 – 20AWG, 100.5 – 1022CMA, .051 – .517mm² |
Panel Thickness | 1.57 – 2.3mm, .062 – .091in |
Insulation Diameter (Max) | 1.52mm |
Height | 16.89mm |
Length | 15.85mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Panel Mount Feature | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Panel Mount Feature Type | Locking Latch |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Tray |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Product Type | Housing |
Contact Type | Pin |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
5 way 1 row panel plug Mate-N-Lok | RS |
SUB-miniaturized version of the proven Universal MATE-N-LOC connector for panel mounting. | Conrad |
TE Connectivity 1445048-5 Micro MATE-N-LOK 3 mm Plug Housing 5 Pole | Rapid Electronics |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 5 POS 3mm ST | Avnet America |
Product Range:Micro MATE-N-LOK Series | element14 |
TE Connectivity - AMP PWR CONN PANEL MT SNGL ROW HSG 5 P | Distrelec |
Where can I find additional details, specifications and documents for a 1445048-5?
Additional datasheets, footprints and schematics for 1445048-5 are listed on our Part Details page. You can also find images and similar parts to 1445048-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445048-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445048-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445048-5 fall under?
The 1445048-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445048-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445048-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445048-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445048-5 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Rapid Electronics and Boersig have stock available or on a lead time for 1445048-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445048-5 often in real-time on the comparison pages.
What if I can't find stock of 1445048-5?
You can fill out our help required form which you can use to request a quote for 1445048-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.