Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1445022-5,
994182-000 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
1,594
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
16,234
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
16,000
in stock
|
Buy Now | |
Boersig
from US$0.22
|
14,004
in stock
|
Buy Now | |
TE Store
from US$0.31
|
12,018
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
11,100
in stock
|
Buy Now | |
element14
from US$0.31
|
11,100
in stock
|
Buy Now | |
Farnell
from US$0.24
|
11,100
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
9,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
6,974
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
1,505
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
232
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
54
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 2000 |
Packaging Method | Tray |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE Connectivity 1445022-5 Micro MATE-N-LOK 5-pin Plug-in Casing Crimp 3mm | Rapid Electronics |
Micro MATE-N-LOK 5 Position Latch Lock Female Free Hanging Receptacle Housing | Future Electronics |
MICRO MNL RFECEPT HSG SINGLE R Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 5 | Rectangular Power Connector | Part Number: 1445022-5 | Internal Number: 1445022-5 | Alias Number: 994182-000 | 3 mm | TE Connectivity | TE Store |
Receptacle, Single Row, 5Way | Newark Electronics |
RECEPTACLE, SINGLE ROW, 5WAY | element14 |
TE Connectivity MICRO MNL RFECEPT HSG SINGLE R Combinati | Distrelec |
5 way 1 row receptacle Mate-N-Lok | RS |
MICRO MNL RFECEPT HSG SINGLE R | Heilind Electronics |
Hsg, Conn, Interconnect System, Cable Socket,5 Cont, MATE-N-LOK Series, Straight | TE Connectivity 1445022-5 | RS Americas |
Conn Housing RCP 5 POS 3mm ST | Avnet America |
Pin & Socket Connectors RECPT SINGLE ROW 5P | Sager |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Insert Type | Socket |
Contact Resistance | 20mohm |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1445022-5?
Additional datasheets, footprints and schematics for 1445022-5 are listed on our Part Details page. You can also find images and similar parts to 1445022-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445022-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445022-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445022-5 fall under?
The 1445022-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445022-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445022-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445022-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445022-5 have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, Boersig, TE Store and Newark Electronics have stock available or on a lead time for 1445022-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445022-5 often in real-time on the comparison pages.
What if I can't find stock of 1445022-5?
You can fill out our help required form which you can use to request a quote for 1445022-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.