Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Contact Layout | Inline |
Contact Retention | Without |
Height | 16.89mm |
Panel Thickness | .062 – .091in, 1.57 – 2.3mm |
Length | 27.85mm |
Width | 3.86mm |
Wire Size | .051 – .517mm², 100.5 – 1022CMA, 30 – 20AWG |
Insulation Diameter (Max) | 1.52mm |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
CSA Rating | Certified |
Mating Alignment Type | Polarization |
Panel Mount Feature Type | Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 9 POS 3mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 1445048-9?
Additional datasheets, footprints and schematics for 1445048-9 are listed on our Part Details page. You can also find images and similar parts to 1445048-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445048-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445048-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445048-9 fall under?
The 1445048-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445048-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445048-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445048-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445048-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1445048-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445048-9 often in real-time on the comparison pages.
What if I can't find stock of 1445048-9?
You can fill out our help required form which you can use to request a quote for 1445048-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.